TE Connectivity Through-Hole Resistors 1623719-5

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 100 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Temperature Coefficient (PPMC) : ±1300
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 100 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Temperature Coefficient (PPMC) : ±1300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1623719-5 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1623719-5
Through-Hole Resistors 1623719-5
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 100 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Temperature Coefficient (PPMC) : ±1300

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 16.5 x 5.5

Electrical Characteristics


  • Operating Voltage (V) : 300
  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 100

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Ceramic Composition
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Temperature Coefficient (PPMC) : ±1300
Buy Now Datasheet
Resistors - 1623719-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1623719-5
Resistors 1623719-5
CCR1 100R 10%

CCR1 100R 10%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1623719-5 1623719-5
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 10 +/- %
Temperature Coefficient 1300 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details