1623591-2 -- CRG1206 5% 100K 10K RL AMP - TE CONNECTIVITY
TE Connectivity
Crg1206 5% 100K 10K Rl Amp - Te Connectivity
1623591-2
Description
CRG1206 5% 100K 10K RL
Description
CRG1206 5% 100K 10K RL
Suppliers
Crg1206 5% 100K 10K Rl Amp - Te Connectivity
35AC9261
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9261 |
|
Product Name
|
Crg1206 5% 100K 10K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Termination
Crimp
Mounting
Cable Mount
View Details
2 suppliers