1623560-1 -- CRG1206 1% 750R AMP - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 750R Amp - Te Connectivity
1623560-1
Description
CRG1206 1% 750R
Description
CRG1206 1% 750R
Suppliers
Crg1206 1% 750R Amp - Te Connectivity
41AJ3641
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3641 |
|
Product Name
|
Crg1206 1% 750R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers