1623559-1 -- CRG1206 1% 750K AMP - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 750K Amp - Te Connectivity
1623559-1
Description
CRG1206 1% 750K
Description
CRG1206 1% 750K
Suppliers
Crg1206 1% 750K Amp - Te Connectivity
41AJ3640
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3640 |
|
Product Name
|
Crg1206 1% 750K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details