TE Connectivity Crg1206 1% 470R Amp - Te Connectivity 1623517-1

Description
CRG1206 1% 470R
Description
CRG1206 1% 470R

Suppliers

Company
Product
Description
Supplier Links
Crg1206 1% 470R Amp - Te Connectivity - 35AC9243 - Newark, An Avnet Company
Chicago, IL, United States
Crg1206 1% 470R Amp - Te Connectivity
35AC9243
Crg1206 1% 470R Amp - Te Connectivity 35AC9243
CRG1206 1% 470R

CRG1206 1% 470R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AC9243
Product Name Crg1206 1% 470R Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Female Clamp Connector for HLF400 Cable - ET-NFS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers