1623496-1 -- CRG1206 1% 390K AMP - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 390K Amp - Te Connectivity
1623496-1
Description
CRG1206 1% 390K
Description
CRG1206 1% 390K
Suppliers
Crg1206 1% 390K Amp - Te Connectivity
35AC9237
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9237 |
|
Product Name
|
Crg1206 1% 390K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details