1623421-1 -- CRG1206 1% 130R AMP - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 130R Amp - Te Connectivity
1623421-1
Description
CRG1206 1% 130R
Description
CRG1206 1% 130R
Suppliers
Crg1206 1% 130R Amp - Te Connectivity
41AJ3609
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3609 |
|
Product Name
|
Crg1206 1% 130R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers