1623402-1 -- CRG1206 1% 100K AMP - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 100K Amp - Te Connectivity
1623402-1
Description
CRG1206 1% 100K
Description
CRG1206 1% 100K
Suppliers
Crg1206 1% 100K Amp - Te Connectivity
41AJ3604
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3604 |
|
Product Name
|
Crg1206 1% 100K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers