1623306-1 -- CRG0805 5% 100K AMP - TE CONNECTIVITY
TE Connectivity
Crg0805 5% 100K Amp - Te Connectivity
1623306-1
Description
CRG0805 5% 100K
Description
CRG0805 5% 100K
Suppliers
Crg0805 5% 100K Amp - Te Connectivity
41AJ3602
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3602 |
|
Product Name
|
Crg0805 5% 100K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers