1623297-1 -- CRG0805 1% 910R AMP - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 910R Amp - Te Connectivity
1623297-1
Description
CRG0805 1% 910R
Description
CRG0805 1% 910R
Suppliers
Crg0805 1% 910R Amp - Te Connectivity
41AJ3600
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3600 |
|
Product Name
|
Crg0805 1% 910R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details