1623283-1 -- CRG0805 1% 75R AMP - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 75R Amp - Te Connectivity
1623283-1
Description
CRG0805 1% 75R
Description
CRG0805 1% 75R
Suppliers
Crg0805 1% 75R Amp - Te Connectivity
75AC5581
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5581 |
|
Product Name
|
Crg0805 1% 75R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers