1623273-1 -- CRG0805 1% 68K AMP - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 68K Amp - Te Connectivity
1623273-1
Description
CRG0805 1% 68K
Description
CRG0805 1% 68K
Suppliers
Crg0805 1% 68K Amp - Te Connectivity
35AC9206
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9206 |
|
Product Name
|
Crg0805 1% 68K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Voltage Rating
45 to 70 volts
View Details