TE Connectivity Connectors,Interconnects 1623270-1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Style: Through Hole Product Type: Passive, Cold Plate
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Style: Through Hole Product Type: Passive, Cold Plate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Style: Through Hole Product Type: Passive, Cold Plate

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Style: Through Hole
Product Type: Passive, Cold Plate

Buy Now Datasheet
Crg0805 1% 680K Amp - Te Connectivity - 35AC9204 - Newark, An Avnet Company
Chicago, IL, United States
Crg0805 1% 680K Amp - Te Connectivity
35AC9204
Crg0805 1% 680K Amp - Te Connectivity 35AC9204
CRG0805 1% 680K

CRG0805 1% 680K

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 35AC9204
Product Name Connectors,Interconnects Crg0805 1% 680K Amp - Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Circular Connector Accessories - BFG.3K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers