1623225-8 -- CRG0805 1% 49K9 AMP - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 49K9 Amp - Te Connectivity
1623225-8
Description
CRG0805 1% 49K9
Description
CRG0805 1% 49K9
Suppliers
Crg0805 1% 49K9 Amp - Te Connectivity
41AJ3590
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3590 |
|
Product Name
|
Crg0805 1% 49K9 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details