TE Connectivity Crg0805 1% 360R Amp - Te Connectivity 1623202-1

Description
CRG0805 1% 360R
Description
CRG0805 1% 360R

Suppliers

Company
Product
Description
Supplier Links
Crg0805 1% 360R Amp - Te Connectivity - 41AJ3584 - Newark, An Avnet Company
Chicago, IL, United States
Crg0805 1% 360R Amp - Te Connectivity
41AJ3584
Crg0805 1% 360R Amp - Te Connectivity 41AJ3584
CRG0805 1% 360R

CRG0805 1% 360R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ3584
Product Name Crg0805 1% 360R Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers