1623123-1 -- CRG0805 1% 16K AMP - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 16K Amp - Te Connectivity
1623123-1
Description
CRG0805 1% 16K
Description
CRG0805 1% 16K
Suppliers
Crg0805 1% 16K Amp - Te Connectivity
41AJ3569
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3569 |
|
Product Name
|
Crg0805 1% 16K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details