1623112-1 -- CRG0805 1% 13K AMP - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 13K Amp - Te Connectivity
1623112-1
Description
CRG0805 1% 13K
Description
CRG0805 1% 13K
Suppliers
Crg0805 1% 13K Amp - Te Connectivity
41AJ3568
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3568 |
|
Product Name
|
Crg0805 1% 13K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers