1623004-1 -- CRG0603 1% 8K2 AMP - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 8K2 Amp - Te Connectivity
1623004-1
Description
CRG0603 1% 8K2
Description
CRG0603 1% 8K2
Suppliers
Crg0603 1% 8K2 Amp - Te Connectivity
35AC9156
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9156 |
|
Product Name
|
Crg0603 1% 8K2 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers