1623002-1 -- CRG0603 1% 82K AMP - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 82K Amp - Te Connectivity
1623002-1
Description
CRG0603 1% 82K
Description
CRG0603 1% 82K
Suppliers
Crg0603 1% 82K Amp - Te Connectivity
41AJ3558
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ3558 |
|
Product Name
|
Crg0603 1% 82K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details