1622999-1 -- CRG0603 1% 820K AMP - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 820K Amp - Te Connectivity
1622999-1
Description
CRG0603 1% 820K
Description
CRG0603 1% 820K
Suppliers
Crg0603 1% 820K Amp - Te Connectivity
35AC9155
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9155 |
|
Product Name
|
Crg0603 1% 820K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details