TE Connectivity Crg0603 1% 750K Amp - Te Connectivity 1622994-1

Description
CRG0603 1% 750K
Description
CRG0603 1% 750K

Suppliers

Company
Product
Description
Supplier Links
Crg0603 1% 750K Amp - Te Connectivity - 41AJ3556 - Newark, An Avnet Company
Chicago, IL, United States
Crg0603 1% 750K Amp - Te Connectivity
41AJ3556
Crg0603 1% 750K Amp - Te Connectivity 41AJ3556
CRG0603 1% 750K

CRG0603 1% 750K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AJ3556
Product Name Crg0603 1% 750K Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers