1622970-1 -- CRG0603 1% 56K AMP - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 56K Amp - Te Connectivity
1622970-1
Description
CRG0603 1% 56K
Description
CRG0603 1% 56K
Suppliers
Crg0603 1% 56K Amp - Te Connectivity
35AC9144
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9144 |
|
Product Name
|
Crg0603 1% 56K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Current Rating
1.4 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers