1622902-1 -- CRG0603 1% 2K2 AMP - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 2K2 Amp - Te Connectivity
1622902-1
Description
CRG0603 1% 2K2
Description
CRG0603 1% 2K2
Suppliers
Crg0603 1% 2K2 Amp - Te Connectivity
75AC5572
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5572 |
|
Product Name
|
Crg0603 1% 2K2 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details