1622886-1 -- CRG0603 1% 22K AMP - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 22K Amp - Te Connectivity
1622886-1
Description
CRG0603 1% 22K
Description
CRG0603 1% 22K
Suppliers
Crg0603 1% 22K Amp - Te Connectivity
35AC9120
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9120 |
|
Product Name
|
Crg0603 1% 22K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
Geometry
Straight
View Details