1622881-2 -- CRG0603 1% 20K 10K RL AMP - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 20K 10K Rl Amp - Te Connectivity
1622881-2
Description
CRG0603 1% 20K 10K RL
Description
CRG0603 1% 20K 10K RL
Suppliers
Crg0603 1% 20K 10K Rl Amp - Te Connectivity
35AC9117
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9117 |
|
Product Name
|
Crg0603 1% 20K 10K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details