1622828-1 -- CRG0603 1% 100R AMP - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 100R Amp - Te Connectivity
1622828-1
Description
CRG0603 1% 100R
Description
CRG0603 1% 100R
Suppliers
Crg0603 1% 100R Amp - Te Connectivity
35AC9095
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9095 |
|
Product Name
|
Crg0603 1% 100R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details