Body Features Passive Component Lead Type : Single In Line (SIL) Leadframe
Configuration Features Number of Resistors : 9
Dimensions Passive Component Dimensions (MM) : 25.4 x 2.5
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Voltage Rating (V) : 100
Packaging Features Packaging Method : Loose Piece - Box
Product Type Features Element Type : Thick Film Product Type : Fixed Resistor Resistor Type : General Purpose Resistor
Termination Features Number of Terminations : 10
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Temperature Coefficient (PPMC) : ±200
Body Features
- Passive Component Lead Type : Single In Line (SIL) Leadframe
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 25.4 x 2.5
Electrical Characteristics
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : .2
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 10K
- Voltage Rating (V) : 100
Packaging Features
- Packaging Method : Loose Piece - Box
Product Type Features
- Element Type : Thick Film
- Product Type : Fixed Resistor
- Resistor Type : General Purpose Resistor
Termination Features
- Number of Terminations : 10
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 125
- Temperature Coefficient (PPMC) : ±200