1622795-5 -- YR1 0.1% 4K02 AMP - TE CONNECTIVITY
TE Connectivity
Yr1 0.1% 4K02 Amp - Te Connectivity
1622795-5
Description
YR1 0.1% 4K02
Description
YR1 0.1% 4K02
Suppliers
Yr1 0.1% 4K02 Amp - Te Connectivity
75AC5559
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5559 |
|
Product Name
|
Yr1 0.1% 4K02 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers