TE Connectivity Through-Hole Resistors 1622793-1

Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 3.5 x 1.85 Electrical Characteristics Power Rating (WATT) : .125 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Other Comment : Tolerance = .002 ω Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Ceramic Composition Package Size Code : 0204 Product Type : Fixed Resistor Resistor Type : Zerohm Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 155
Request a Quote
Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 3.5 x 1.85 Electrical Characteristics Power Rating (WATT) : .125 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Other Comment : Tolerance = .002 ω Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Ceramic Composition Package Size Code : 0204 Product Type : Fixed Resistor Resistor Type : Zerohm Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 155
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1622793-1 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1622793-1
Through-Hole Resistors 1622793-1
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 3.5 x 1.85 Electrical Characteristics Power Rating (WATT) : .125 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Other Comment : Tolerance = .002 ω Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Ceramic Composition Package Size Code : 0204 Product Type : Fixed Resistor Resistor Type : Zerohm Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 155

Body Features


  • Passive Component Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 3.5 x 1.85

Electrical Characteristics


  • Power Rating (WATT) : .125
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 0

Other


  • Comment : Tolerance = .002 Ω

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Ceramic Composition
  • Package Size Code : 0204
  • Product Type : Fixed Resistor
  • Resistor Type : Zerohm Resistor

Termination Features


  • Number of Terminations : 2
  • Passive Component Termination Material Type : Tinned Copper Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 155
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1622793-1
Product Name Through-Hole Resistors
Mounting / Packaging ThroughHole
Resistance Range 0.0 ohms
Power Rating 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers