1622595-1 -- LR1 1% 9K1 AMP - TE CONNECTIVITY
TE Connectivity
Lr1 1% 9K1 Amp - Te Connectivity
1622595-1
Suppliers
Lr1 1% 9K1 Amp - Te Connectivity
75AC5551
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5551 |
|
Product Name
|
Lr1 1% 9K1 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers