1622508-1 -- LR1 1% 510R AMP - TE CONNECTIVITY
TE Connectivity
Lr1 1% 510R Amp - Te Connectivity
1622508-1
Suppliers
Lr1 1% 510R Amp - Te Connectivity
35AC9052
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9052 |
|
Product Name
|
Lr1 1% 510R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details