1622505-1 -- LR1 1% 4R7 AMP - TE CONNECTIVITY
TE Connectivity
Lr1 1% 4R7 Amp - Te Connectivity
1622505-1
Suppliers
Lr1 1% 4R7 Amp - Te Connectivity
35AC9051
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9051 |
|
Product Name
|
Lr1 1% 4R7 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers