TE Connectivity Through-Hole Resistors 1622489-1

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .6 Resistance Class : Up to 1kω Resistance Value (OHM) : 47 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Metal Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .6 Resistance Class : Up to 1kω Resistance Value (OHM) : 47 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Metal Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1622489-1 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1622489-1
Through-Hole Resistors 1622489-1
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .6 Resistance Class : Up to 1kω Resistance Value (OHM) : 47 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thin Metal Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 6.8 x 2.5

Electrical Characteristics


  • Operating Voltage (V) : 250
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .6
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 47

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Thin Metal Film
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 1622489-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1622489-1
Resistors 1622489-1
LR1 1% 47R

LR1 1% 47R

Buy Now
Swedesboro, NJ, United States
Resistors
1622489-1
Resistors 1622489-1
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1622489-1 1622489-1
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers