1622255-1 -- LR0204 1% 560R AMP - TE CONNECTIVITY
TE Connectivity
Lr0204 1% 560R Amp - Te Connectivity
1622255-1
Description
LR0204 1% 560R
Description
LR0204 1% 560R
Suppliers
Lr0204 1% 560R Amp - Te Connectivity
35AC8984
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC8984 |
|
Product Name
|
Lr0204 1% 560R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details