1622226-1 -- LR0204 1% 390R AMP - TE CONNECTIVITY
TE Connectivity
Lr0204 1% 390R Amp - Te Connectivity
1622226-1
Description
LR0204 1% 390R
Description
LR0204 1% 390R
Suppliers
Lr0204 1% 390R Amp - Te Connectivity
75AC5494
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC5494 |
|
Product Name
|
Lr0204 1% 390R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers