TE Connectivity Electromechanical Relays & Contactors 1618414-5

Description
Configuration Features Contact Arrangement : 1 Form P, SPST Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 6.3 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form P, SPST Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 6.3 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618414-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618414-5
Electromechanical Relays & Contactors 1618414-5
Configuration Features Contact Arrangement : 1 Form P, SPST Relay Options : Power Switching, Not RF Rated Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 6.3 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 12 - 900 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Stud Terminals

Configuration Features


  • Contact Arrangement : 1 Form P, SPST
  • Relay Options : Power Switching, Not RF Rated

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Resistance (OHM) : 6.3
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900
  • Contact Voltage Rating (VDC) : 12 - 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Latching
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : Stud Terminals
Buy Now
Relays - 1618414-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR, SPST, LATCHING

CONTACTOR, SPST, LATCHING

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618414-5 1618414-5
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1393114-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.85 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415535-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details