TE Connectivity Electromechanical Relays & Contactors 1618412-8

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPST NO Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 389 MM  [15 INCH ] Electrical Characteristics Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPST NO Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 389 MM  [15 INCH ] Electrical Characteristics Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LEV100H series is a hermetically sealed contactor designed for high-voltage DC switching up to 1000Vdc with a 150A continuous current rating and a normally open auxiliary contact. It supports 12, 24, and 48Vdc coil options, with coil resistance of 96 ohms for the 24V variant. The device features a mechanical life of 1,000,000 cycles, operates between -40°C and +85°C, and is UL 508 recognized. It is available in side or bottom mount configurations and uses wire options rated at 15kV or 1kV for coil and auxiliary leads. Weight is 0.190 kg. The auxiliary contact is rated for 3A at 125Vac or 24Vdc, with a minimum load of 10mA/12Vdc.

Datasheet Summary
Powered by GS/AI

The LEV100H series is a hermetically sealed contactor designed for high-voltage DC switching up to 1000Vdc with a 150A continuous current rating and a normally open auxiliary contact. It supports 12, 24, and 48Vdc coil options, with coil resistance of 96 ohms for the 24V variant. The device features a mechanical life of 1,000,000 cycles, operates between -40°C and +85°C, and is UL 508 recognized. It is available in side or bottom mount configurations and uses wire options rated at 15kV or 1kV for coil and auxiliary leads. Weight is 0.190 kg. The auxiliary contact is rated for 3A at 125Vac or 24Vdc, with a minimum load of 10mA/12Vdc.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618412-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618412-8
Electromechanical Relays & Contactors 1618412-8
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPST NO Contact Arrangement : 1 Form X SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 389 MM  [15 INCH ] Electrical Characteristics Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 1000 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : SPST NO
  • Contact Arrangement : 1 Form X SPST-NO
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 389 MM  [15 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 96
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 150
  • Contact Switching Voltage (Max) (VDC) : 1000

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 30 - 40

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M5 Female
Buy Now Datasheet
Relays - 1618412-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR WITH AUX SPST,15

CONTACTOR WITH AUX SPST,15

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618412-8 1618412-8
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393779-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393763-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
2 suppliers
Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers