TE Connectivity Electromechanical Relays & Contactors 1618408-3

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Coil Resistance (OHM) : 218 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M5 Bolt
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Coil Resistance (OHM) : 218 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M5 Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618408-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618408-3
Electromechanical Relays & Contactors 1618408-3
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Coil Resistance (OHM) : 218 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M5 Bolt

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 381 MM  [15 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Coil Resistance (OHM) : 218
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 100
  • Contact Switching Voltage (Max) (VDC) : 600

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 30 - 40

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : M5 Bolt
Buy Now Datasheet
Relays - 1618408-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR,CURRENT SENSE

CONTACTOR,CURRENT SENSE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618408-3 1618408-3
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Power Relays - 1-1393217-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details