TE Connectivity Electromechanical Relays & Contactors 1618383-2

Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 208 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 208 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618383-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618383-2
Electromechanical Relays & Contactors 1618383-2
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 88.9 MM  [3.5 INCH ] Product Width : 98.29 MM  [3.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 208 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 1 NC & 1 NO
  • Phase : Single
  • Relay Options : Time Delay

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 88.9 MM  [3.5 INCH ]
  • Product Width : 98.29 MM  [3.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 208

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 1618383-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, UNDERVOLTAGE

RELAY, UNDERVOLTAGE

Buy Now
Relays - 1618383-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, UNDERVOLTAGE

RELAY, UNDERVOLTAGE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618383-2 1618383-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393231-9 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Signal Relays - 1-1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers