TE Connectivity Electromechanical Relays & Contactors 1618276-5

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 30 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 35000 Contact Voltage Rating (VDC) : 35 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Solder Terminals
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 30 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 35000 Contact Voltage Rating (VDC) : 35 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Solder Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618276-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618276-5
Electromechanical Relays & Contactors 1618276-5
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 30 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 35000 Contact Voltage Rating (VDC) : 35 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Solder Terminals

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Relay Options : Not RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 30
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VDC) : 35000
  • Contact Voltage Rating (VDC) : 35

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Hex Nut

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Turret Terminals
  • Main Termination & Connection Type : Solder Terminals
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1618276-5
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers
Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details