TE Connectivity High Voltage Relays 1618274-2

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 115 Contact Voltage Rating (VDC) : 3.5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Turret Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Bifurcated Terminals
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 115 Contact Voltage Rating (VDC) : 3.5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Turret Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Bifurcated Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 1618274-2 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
1618274-2
High Voltage Relays 1618274-2
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form C, SPDT Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 115 Contact Voltage Rating (VDC) : 3.5 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Hex Nut Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Turret Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Bifurcated Terminals

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form C, SPDT
  • Contact Current Rating (Max) (AMP) : 25

Electrical Characteristics


  • Coil Voltage (Max) (VDC) : 115
  • Contact Voltage Rating (VDC) : 3.5

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Hex Nut

Product Type Features


  • RF Rated : Yes
  • Relay Connection Type : Terminals
  • Terminal Configuration : Turret Terminals

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : Bifurcated Terminals
Buy Now
Relays - 1618274-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPD

RELAY, VACUUM, SPD

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618274-2 1618274-2
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393194-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393258-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1393807-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
General Purpose Relays - 1-1415033-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers