TE Connectivity High Voltage Relays 1618273-6

Description
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 12 High Voltage Relay Coil Resistance (OHM) : 120 High Voltage Relay Coil Voltage Rating (VDC) : 26.5 High Voltage Relay Contact Switching Voltage (Max) : 12 High Voltage Relay Voltage (Max) (VDC) : 26.5 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals
Request a Quote
Description
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 12 High Voltage Relay Coil Resistance (OHM) : 120 High Voltage Relay Coil Voltage Rating (VDC) : 26.5 High Voltage Relay Contact Switching Voltage (Max) : 12 High Voltage Relay Voltage (Max) (VDC) : 26.5 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 1618273-6 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
1618273-6
High Voltage Relays 1618273-6
Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical Characteristics Contact Voltage Rating (KVDC) : 12 High Voltage Relay Coil Resistance (OHM) : 120 High Voltage Relay Coil Voltage Rating (VDC) : 26.5 High Voltage Relay Contact Switching Voltage (Max) : 12 High Voltage Relay Voltage (Max) (VDC) : 26.5 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : Yes Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Screw Terminals Termination Style : Turret Terminals

Configuration Features


  • Economizer : Without
  • Power Switching : Yes

Contact Features


  • Auxiliary Contacts : Without
  • High Voltage Relay Contact Arrangement : 2 Form C, DPDT
  • High Voltage Relay Contact Current Rating (AMP) : 30

Electrical Characteristics


  • Contact Voltage Rating (KVDC) : 12
  • High Voltage Relay Coil Resistance (OHM) : 120
  • High Voltage Relay Coil Voltage Rating (VDC) : 26.5
  • High Voltage Relay Contact Switching Voltage (Max) : 12
  • High Voltage Relay Voltage (Max) (VDC) : 26.5

Mechanical Attachment


  • High Voltage Relay Mounting Type : Threaded

Product Type Features


  • Product Type : Relay
  • RF Rated : Yes
  • Relay Type : High Voltage

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : Screw Terminals
  • Termination Style : Turret Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1618273-6
Product Name High Voltage Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data