TE Connectivity Electromechanical Relays & Contactors 1618256-5

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618256-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618256-5
Electromechanical Relays & Contactors 1618256-5
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 125 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Relay Options : Not RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 4700
  • Coil Voltage Rating (VDC) : 125
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VDC) : 1800
  • Contact Voltage Rating (VDC) : 28 - 1800

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins
Buy Now
Relays - 1618256-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-N

RELAY, VACUUM, SPST-N

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618256-5 1618256-5
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393812-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393766-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393154-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers