TE Connectivity Electromechanical Relays & Contactors 1618105-5

Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 12 Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : Protective Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 12 Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : Protective Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618105-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618105-5
Electromechanical Relays & Contactors 1618105-5
Configuration Features Contact Arrangement : 1 NC & 1 NO Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 12 Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : Protective Relay

Configuration Features


  • Contact Arrangement : 1 NC & 1 NO

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VDC) : 12

Other


  • Contact Current Class (AMP) : >2 - ≤5

Product Type Features


  • Relay & Contactor Type : Protective Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1618105-5
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Signal Relays, Up to 2 Amps - 1-1393809-8-ND - DigiKey
Specs
Relay Type General
Mounting Socketable
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393766-5 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers