TE Connectivity Electromechanical Relays & Contactors 1618092-2

Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Three Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Three Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618092-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618092-2
Electromechanical Relays & Contactors 1618092-2
Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Three Relay Options : Time Delay Dimensions Product Height : 76.2 MM  [3 INCH ] Product Length : 117.34 MM  [4.62 INCH ] Product Width : 123.69 MM  [4.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 1 NC & 1 NO
  • Phase : Three
  • Relay Options : Time Delay

Dimensions


  • Product Height : 76.2 MM  [3 INCH ]
  • Product Length : 117.34 MM  [4.62 INCH ]
  • Product Width : 123.69 MM  [4.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 1618092-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
WILMAR REVERSE POWER

WILMAR REVERSE POWER

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618092-2 1618092-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393114-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393771-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414147-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers