TE Connectivity Electromechanical Relays & Contactors 1618058-6

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Phase : Three Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 100 - 140 Input Voltage (VDC) : 100 - 200 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Snap-On, Mounting Hole Operation/Applicatio n Current Type : AC & DC Protection Function : Paralleling, Single Dead Bus Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Phase : Three Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 100 - 140 Input Voltage (VDC) : 100 - 200 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Snap-On, Mounting Hole Operation/Applicatio n Current Type : AC & DC Protection Function : Paralleling, Single Dead Bus Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618058-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618058-6
Electromechanical Relays & Contactors 1618058-6
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Phase : Three Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 100 - 140 Input Voltage (VDC) : 100 - 200 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Snap-On, Mounting Hole Operation/Applicatio n Current Type : AC & DC Protection Function : Paralleling, Single Dead Bus Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Phase : Three

Dimensions


  • Product Height (MM) : 112
  • Product Length : 75 MM  [2.95 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VAC) : 100 - 140
  • Input Voltage (VDC) : 100 - 200

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Snap-On, Mounting Hole

Operation/Application


  • Current Type : AC & DC
  • Protection Function : Paralleling, Single Dead Bus

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 60

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
Relays - 1618058-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, PAR. DB 120V

RELAY, PAR. DB 120V

Buy Now
Relay, Safety, Dpdt, 240Vac, 30Vdc, 5A; Coil Voltage Cii Te Connectivity - 12N1521 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpdt, 240Vac, 30Vdc, 5A; Coil Voltage Cii Te Connectivity
12N1521
Relay, Safety, Dpdt, 240Vac, 30Vdc, 5A; Coil Voltage Cii Te Connectivity 12N1521
RELAY, SAFETY, DPDT, 240VAC, 30VDC, 5A; Coil Voltage:200VDC; Contact Configuration:DPDT; Product Range:WD25 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Material:- RoHS Compliant: No

RELAY, SAFETY, DPDT, 240VAC, 30VDC, 5A; Coil Voltage:200VDC; Contact Configuration:DPDT; Product Range:WD25 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:240V; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 1618058-6 1618058-6 12N1521
Product Name Electromechanical Relays & Contactors Relays Relay, Safety, Dpdt, 240Vac, 30Vdc, 5A; Coil Voltage Cii Te Connectivity
Approvals Out of Scope for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays, Up to 2 Amps - V23079G2003B301 - 902422-V23079G2003B301 - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
View Details
5 suppliers
Signal Relays, Up to 2 Amps - IM07TS - 1185541-IM07TS - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 2880 ohms
View Details
5 suppliers
Power Relays - 1-1393114-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers