TE Connectivity Electromechanical Relays & Contactors 1618058-5

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Phase : Three Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 13.5 - 32 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Operation/Applicatio n Current Type : DC Protection Function : Paralleling, Single Dead Bus Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Phase : Three Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 13.5 - 32 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Operation/Applicatio n Current Type : DC Protection Function : Paralleling, Single Dead Bus Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618058-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618058-5
Electromechanical Relays & Contactors 1618058-5
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Phase : Three Dimensions Product Height (MM) : 112 Product Length : 75 MM  [2.95 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VDC) : 13.5 - 32 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole, Snap-On Operation/Applicatio n Current Type : DC Protection Function : Paralleling, Single Dead Bus Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Protective Relay Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Phase : Three

Dimensions


  • Product Height (MM) : 112
  • Product Length : 75 MM  [2.95 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Input Voltage (VDC) : 13.5 - 32

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole, Snap-On

Operation/Application


  • Current Type : DC
  • Protection Function : Paralleling, Single Dead Bus

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Protective Relay

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 60

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
Relays - 1618058-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, PAR. DB 15V

RELAY, PAR. DB 15V

Buy Now
Relay, Safety, Dpdt, 30Vdc, 5A; Coil Voltage Cii Te Connectivity - 63M2896 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpdt, 30Vdc, 5A; Coil Voltage Cii Te Connectivity
63M2896
Relay, Safety, Dpdt, 30Vdc, 5A; Coil Voltage Cii Te Connectivity 63M2896
RELAY, SAFETY, DPDT, 30VDC, 5A; Coil Voltage:32VDC; Contact Configuration:DPDT; Product Range:WD25 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V RoHS Compliant: No

RELAY, SAFETY, DPDT, 30VDC, 5A; Coil Voltage:32VDC; Contact Configuration:DPDT; Product Range:WD25 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 1618058-5 1618058-5 63M2896
Product Name Electromechanical Relays & Contactors Relays Relay, Safety, Dpdt, 30Vdc, 5A; Coil Voltage Cii Te Connectivity
Approvals Out of Scope for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1415033-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Electromechanical Relays & Contactors - 7-1415064-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393763-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
4 suppliers