TE Connectivity High Voltage Relays 1618013-1

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 10 Electrical Characteristics Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 1800 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : PCB Tails High Voltage Connection (Power) : PCB Solder Pins
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 10 Electrical Characteristics Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 1800 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : PCB Tails High Voltage Connection (Power) : PCB Solder Pins
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 1618013-1 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
1618013-1
High Voltage Relays 1618013-1
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 10 Electrical Characteristics Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 1800 Contact Switching Voltage (Max) (VDC) : 1800 Contact Voltage Rating (VDC) : 28 - 1800 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : PCB Tails High Voltage Connection (Power) : PCB Solder Pins

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form A, SPST-NO
  • Contact Current Rating (AMP) : 10

Electrical Characteristics


  • Coil Resistance (OHM) : 4700
  • Coil Voltage Rating (VDC) : 1800
  • Contact Switching Voltage (Max) (VDC) : 1800
  • Contact Voltage Rating (VDC) : 28 - 1800

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Product Type Features


  • RF Rated : No

Termination Features


  • Coil Termination Connection Type : PCB Tails
  • High Voltage Connection (Power) : PCB Solder Pins
Buy Now
Relays - 1618013-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-N

RELAY, VACUUM, SPST-N

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1618013-1 1618013-1
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-9 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393763-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays - 1-1393102-0 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details