TE Connectivity Electromechanical Relays & Contactors 1618011-2

Description
Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14 Electrical Characteristics Coil Resistance (OHM) : 12 Coil Voltage Rating (VDC) : 13 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 75 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : .25 Quick Connect Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 Bolt
Request a Quote
Description
Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14 Electrical Characteristics Coil Resistance (OHM) : 12 Coil Voltage Rating (VDC) : 13 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 75 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : .25 Quick Connect Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1618011-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1618011-2
Electromechanical Relays & Contactors 1618011-2
Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14 Electrical Characteristics Coil Resistance (OHM) : 12 Coil Voltage Rating (VDC) : 13 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 48 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 75 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : .25 Quick Connect Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 Bolt

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Contact Number of Poles : 3

Dimensions


  • Wire Size (MMSQ) : .20 - 2.08
  • Wire Size (AWG) : 24 - 14

Electrical Characteristics


  • Coil Resistance (OHM) : 12
  • Coil Voltage Rating (VDC) : 13
  • Contact Current Rating (AMP) : 200
  • Contact Switching Voltage (Max) (VDC) : 48

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 75

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : .25 Quick Connect
  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M8 Bolt
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1618011-2
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393128-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
Electromechanical Relays & Contactors - 1-1393779-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393130-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers