TE Connectivity Electromechanical Relays & Contactors 1617761-7

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1617761-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1617761-7
Electromechanical Relays & Contactors 1617761-7
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 70 - 3000Hz Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 4 Form C 4PDT-CO
  • Relay Options : Back EMF Suppression

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Coil Resistance (OHM) : 400
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 5

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 20G's, 70 - 3000Hz

Other


  • Contact Current Class (AMP) : >2 - ≤5

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Relays - 1617761-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1617761-7 1617761-7
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393845-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393204-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1414099-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers